TE Connectivity D38999/27NJ2CE
- 收藏
- 对比
D38999/27NJ2CE
2460-D38999/27NJ2CE
圆形连接器
--
大陆
立即发货

Deutsch D38999/27NJ2CEHermeticDTS23N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27NJ2CE详情
TE Connectivity D38999/27NJ2CE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16
Shell Style#
Box Mounting Receptacle
Manufacturer Part Number
C3102A16-10SN
Contact Materials
Silver Plated
Manufacturer
Joy Cooper Interconnect
RoHS
无
性别
Socket
触点配置
https://docs.galco.com/techdoc/coh/c3102a16-10sn_cf.pdf
长度
1.409 Inches
直径
0.87 Inches
D38999/27NJ2CE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。