TE Connectivity D38999/27NJ43PA
- 收藏
- 对比
D38999/27NJ43PA
2460-D38999/27NJ43PA
圆形连接器
--
大陆
立即发货

Deutsch D38999/27NJ43PAHermeticDTS23N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27NJ43PA详情
TE Connectivity D38999/27NJ43PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-P1Q51-M3RF0
Manufacturer
Grace Technologies
RoHS
Non-Compliant
知识产权评级
IP65
D38999/27NJ43PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。