TE Connectivity D38999/27NJ43PC
- 收藏
- 对比
D38999/27NJ43PC
2460-D38999/27NJ43PC
圆形连接器
--
大陆
立即发货

Deutsch D38999/27NJ43PCHermeticDTS23N ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27NJ43PC详情
TE Connectivity D38999/27NJ43PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16S
Shell Style#
Box Mounting Receptacle
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
Non-Compliant
长度
1.19 Inches
直径
0.87 Inches
D38999/27NJ43PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。