TE Connectivity D38999/27YC98ZE
- 收藏
- 对比
D38999/27YC98ZE
2460-D38999/27YC98ZE
圆形连接器
--
大陆
立即发货

Deutsch D38999/27YC98ZEHermeticDTS23Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27YC98ZE详情
TE Connectivity D38999/27YC98ZE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
120
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
RoHS
Non-Compliant
包装
Reel
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
D38999/27YC98ZE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。