TE Connectivity D38999/27YC98ZN
- 收藏
- 对比
D38999/27YC98ZN
2460-D38999/27YC98ZN
圆形连接器
--
大陆
立即发货

Deutsch D38999/27YC98ZNHermeticDTS23Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27YC98ZN详情
TE Connectivity D38999/27YC98ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
RoHS
Non-Compliant
D38999/27YC98ZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。