TE Connectivity D38999/27YH1XN
- 收藏
- 对比
D38999/27YH1XN
2460-D38999/27YH1XN
圆形连接器
--
大陆
立即发货

Deutsch D38999/27YH1XNHermeticDTS23Y ; Military Specification: MIL-DTL-38999
1最小包装量--
D38999/27YH1XN详情
TE Connectivity D38999/27YH1XN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Alloy
Number of Outlets
(1) 120V Receptacle
Manufacturer Part Number
P-B9-L3R0
Manufacturer
Grace Technologies
RoHS
Non-Compliant
知识产权评级
IP65
D38999/27YH1XN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。