TE Connectivity D38999/32F9R
- 收藏
- 对比
D38999/32F9R详情
TE Connectivity D38999/32F9R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
For Use With/Related Products
MIL-DTL-38999 Series III Plug
Product Status
活跃
Package
Bulk
厂商
TE Connectivity
Base Product Number
D38999/32F
系列
Military, MIL-DTL-38999
颜色
Silver
外壳尺寸-插入
9
配件类型
Cap (Cover), Protective
特征
Contains Strap, Environment Resistant
D38999/32F9R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。