TE Connectivity D38999/33Z23R
- 收藏
- 对比
D38999/33Z23R详情
TE Connectivity D38999/33Z23R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
Part # Aliases
YDTS33Z23RV0010000
Brand
TE Connectivity / DEUTSCH
RoHS
Details
连接器类型
RJ45
颜色
Bright Green
子类别
Circular Connectors
屏蔽/屏蔽
有
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
应力消除
无
长度
20 Feet
D38999/33Z23R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。