TE Connectivity D38999/42GH53PN
- 收藏
- 对比
D38999/42GH53PN
2460-D38999/42GH53PN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector D38999/42GH53PN
1最小包装量--
D38999/42GH53PN详情
TE Connectivity D38999/42GH53PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
YDIV43G23-53PNV001
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
D38999/42GH53PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。