TE Connectivity D38999/44FG41PA
- 收藏
- 对比
D38999/44FG41PA
2460-D38999/44FG41PA
套管 - 音频连接器
--
大陆
立即发货

Conn Circular PIN 41 POS Crimp ST Jam Nut 41 Terminal 1 Port
1最小包装量--
D38999/44FG41PA详情
TE Connectivity D38999/44FG41PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Turn to Release
Manufacturer Part Number
400463
Approvals
CE
Manufacturer
PILZ
端子类型
M12 Connector, Spring-Up Screw
灯型
LED
触点
2NC
知识产权评级
IP65
D38999/44FG41PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。