TE Connectivity D38999/44GH53PD-L/C
- 收藏
- 对比
D38999/44GH53PD-L/C
2460-D38999/44GH53PD-L/C
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector D38999/44GH53PD-L/C
1最小包装量--
D38999/44GH53PD-L/C详情
TE Connectivity D38999/44GH53PD-L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DIV44G23-53PDC001
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
包装
Bulk
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
D38999/44GH53PD-L/C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。