TE Connectivity D38999/44WD5SN-LC
- 收藏
- 对比
D38999/44WD5SN-LC
2460-D38999/44WD5SN-LC
无类别的
--
大陆
立即发货

D38999/44WD5SN-LC datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
D38999/44WD5SN-LC详情
TE Connectivity D38999/44WD5SN-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
D38999/44WD5SN-LC拓展信息







哦! 它是空的。