TE Connectivity D38999/46WF35BN
- 收藏
- 对比
D38999/46WF35BN
2460-D38999/46WF35BN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cadmium, O.D., Aluminum, N Polarization Code, Hard Dielectric/Silicone, -65 – 175 °F [-85 – 347 °C]
1最小包装量--
D38999/46WF35BN详情
TE Connectivity D38999/46WF35BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Hermetically Sealedu2009
无
Circular Connector Insulation Material Typeu2009
Hard Dielectric/Silicone
Polarization Codeu2009
N
Shell Base Materialu2009
Aluminum
Shell Plating Materialu2009
Cadmium, O.D.
TE Internal Description
D38999/46WF35BN
TE Internal #
ZPF000000000141058
D38999/46WF35BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。