TE Connectivity D3JFF35PN2BTG
- 收藏
- 对比
D3JFF35PN2BTG
2460-D3JFF35PN2BTG
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board / Wire-to-Panel, 35 Position, Sealable, Printed Circuit Board, Signal, DEUTSCH 38999 Series III
1最小包装量--
D3JFF35PN2BTG详情
TE Connectivity D3JFF35PN2BTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
5
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
有
Number of Positionsu2009
35
Connector Systemu2009
Wire-to-Board, Wire-to-Panel
TE Internal Description
RECP ASSY
TE Internal #
YD3JFF35PN2BTG0000
D3JFF35PN2BTG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。