TE Connectivity D-406-0002CS100
- 收藏
- 对比
D-406-0002CS100
2460-D-406-0002CS100
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Splice
1最小包装量--
D-406-0002CS100详情
TE Connectivity D-406-0002CS100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VH7243GT+3008B
Manufacturer
Johnson Controls
Unit Weight
5 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
CC2633-000
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
Base Product Number
D-406
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
Dura-Seal
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
--
子类别
Terminals
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Terminals
进线数
2
特征
--
产品类别
Terminals
D-406-0002CS100拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。