TE Connectivity D-406-2006
- 收藏
- 对比
D-406-2006
2460-D-406-2006
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Crimp Splice
1最小包装量--
D-406-2006详情
TE Connectivity D-406-2006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
634121-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Base Product Number
D-406
系列
*
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Yellow
子类别
Terminals
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Terminals
进线数
2
特征
--
产品类别
Terminals
D-406-2006拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。