TE Connectivity D-406-2024
- 收藏
- 对比
D-406-2024
2460-D-406-2024
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 22 – 24 AWG Wire Size, .34 – .25 mm² Wire Size, Green, Length 37 mm [1.5 in], Fully Insulated
1最小包装量--
D-406-2024详情
TE Connectivity D-406-2024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulation Optionu2009
全绝缘
Overall Product Lengthu2009
37u2009mmu2009[u20091.5u2009inu2009]
Primary Product Coloru2009
Green
Wire Sizeu2009(AWG)
22 – 24
Alias #
5-1201546-1
TE Internal Description
D-406-2024
TE Internal #
C42134-000
Wire Sizeu2009(mm²)
.34 – .25
D-406-2024拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。