TE Connectivity D-406-5003
- 收藏
- 对比
D-406-5003
2460-D-406-5003
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 10-12 AWG CRIMP
1最小包装量--
D-406-5003详情
TE Connectivity D-406-5003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Bulk
Base Product Number
D-406
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bulk
系列
Dura-Seal
零件状态
活跃
终端
Crimp
颜色
Yellow
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
D-406-5003拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。