TE Connectivity D-436-0081CS246
- 收藏
- 对比
D-436-0081CS246
2460-D-436-0081CS246
端子 - 电线接头连接器
--
大陆
立即发货

CONN BUTT SPLICE CRIMP
1最小包装量--
D-436-0081CS246详情
TE Connectivity D-436-0081CS246重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
类型
Splice
颜色
--
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
D-436-0081CS246拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。