TE Connectivity D-436-0114
- 收藏
- 对比
D-436-0114
2460-D-436-0114
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Stub Splice Sealing Cross-Linked Polyvinylidene Fluoride Blue Nickel
1最小包装量--
D-436-0114详情
TE Connectivity D-436-0114重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Cross-Linked Polyvinylidene Fluoride
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650041-000
Manufacturer
TE Connectivity
Brand
TE Connectivity
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
操作温度
-65 to 175 °C
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue
子类别
Wire & Cable Management
线规
1900-6755 CMA
本体镀层
Nickel
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
因导线尺寸而异
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-0114拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。