TE Connectivity D-436-0115
- 收藏
- 对比
D-436-0115详情
TE Connectivity D-436-0115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D-436-0115
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.31
Unit Weight
0.044114 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650167-000
Brand
TE Connectivity / Raychem
RoHS
Details
类型
Splice
HTS代码
8542.39.00.01
子类别
Wire & Cable Management
Reach合规守则
compliant
端子和接线板类型
线端子
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
D-436-0115拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。