TE Connectivity D-436-0127-01CS391
- 收藏
- 对比
D-436-0127-01CS391
2460-D-436-0127-01CS391
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 16-22 AWG CRIMP
1最小包装量--
D-436-0127-01CS391详情
TE Connectivity D-436-0127-01CS391重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue, Yellow Stripe
线规
16-22 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Closed End, Single Opening
进线数
因导线尺寸而异
特征
--
D-436-0127-01CS391拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。