TE Connectivity D-436-0129
- 收藏
- 对比
D-436-0129
2460-D-436-0129
端子 - 电线接头连接器
--
大陆
立即发货

CONN INLINE 10-12 AWG CRIMP
--最小包装量--
D-436-0129详情
TE Connectivity D-436-0129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650178-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
类型
Splice
颜色
Blue
子类别
Wire & Cable Management
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Inline, Individual Openings (Parallel)
产品类别
Solder Sleeves & Shield Tubing
进线数
因导线尺寸而异
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-0129拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。