TE Connectivity D-436-0153
- 收藏
- 对比
D-436-0153详情
TE Connectivity D-436-0153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
746750-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bag/Box
系列
--
零件状态
活跃
终端
Crimp
颜色
Yellow
子类别
Wire & Cable Management
线规
22-24 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Closed End, Single Opening
产品类别
Solder Sleeves & Shield Tubing
进线数
1
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-0153拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。