TE Connectivity D-436-37CS391
- 收藏
- 对比
D-436-37CS391
2460-D-436-37CS391
端子 - 电线接头连接器
--
大陆
立即发货

CONN BUTT SPLICE CRIMP
1最小包装量--
D-436-37CS391详情
TE Connectivity D-436-37CS391重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
TE Connectivity / Raychem
Manufacturer
TE Connectivity
Part # Aliases
650075N006
Factory Pack QuantityFactory Pack Quantity
100
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
--
子类别
Wire & Cable Management
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
2
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-37CS391拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。