TE Connectivity D-436-53CS391
- 收藏
- 对比
D-436-53CS391
2460-D-436-53CS391
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 12-22 AWG CRIMP
1最小包装量--
D-436-53CS391详情
TE Connectivity D-436-53CS391重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650140N003
Brand
TE Connectivity / Raychem
RoHS
Non-Compliant
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
尺寸/尺寸
83x43x39mm
零件状态
活跃
终端
Crimp
颜色
Blue, Yellow Stripe
子类别
Wire & Cable Management
线规
12-22 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
因导线尺寸而异
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-53CS391拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。