TE Connectivity D-436-61CS246
- 收藏
- 对比
D-436-61CS246
2460-D-436-61CS246
端子 - 电线接头连接器
--
大陆
立即发货

Connector Terminals, Insulation Sleeve Polyvinylidene Fluoride Transparent Blue Tin
1最小包装量--
D-436-61CS246详情
TE Connectivity D-436-61CS246重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
6500850004
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
类型
绝缘套管
颜色
透明蓝
子类别
Wire & Cable Management
线规
1900-6755 CMA
本体镀层
Tin
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
因导线尺寸而异
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-61CS246拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。