TE Connectivity D-436-61CS940
- 收藏
- 对比
D-436-61CS940
2460-D-436-61CS940
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 16 – 12 AWG Wire Size, 1.21 – 2.94 mm² Wire Size, Sealable, Splice Kit, .1 in [2.54 mm] Barrel Inside Diameter, 2426 – 5874 CMA Wire Size
1最小包装量--
D-436-61CS940详情
TE Connectivity D-436-61CS940重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Barrel Inside Diameteru2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Splice Featuresu2009
接头套件
Sealableu2009
有
Wire Sizeu2009(mm²)
1.21 – 2.94
Wire Sizeu2009(AWG)
16 – 12
Alias #
1-1195132-2
TE Internal Description
D-436-61CS940
TE Internal #
650085N003
Base/Housing Material
Thermoset
Contact Materials
Alloy
Pole Throw Configuration
SP8T
Mounting
面板安装
D-436-61CS940拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。