TE Connectivity D-436-82CS352
- 收藏
- 对比
D-436-82CS352
2460-D-436-82CS352
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 20-26 AWG CRIMP
1最小包装量--
D-436-82CS352详情
TE Connectivity D-436-82CS352重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
YES
Manufacturer
DALE RESISTOR
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650126N006
Brand
TE Connectivity / AMP
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue, Red Stripe
子类别
Wire & Cable Management
线规
20-26 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
2
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-82CS352拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。