TE Connectivity D-436-83CS2705
- 收藏
- 对比
D-436-83CS2705
2460-D-436-83CS2705
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories In-Line Splice Sealing Cross-Linked Polyvinylidene Fluoride Transparent Blue
1最小包装量--
D-436-83CS2705详情
TE Connectivity D-436-83CS2705重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Cross-Linked Polyvinylidene Fluoride
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
650127N005
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
透明蓝
子类别
Wire & Cable Management
线规
16-20 AWG
界面
I2C/SCI/SPI
程序内存大小
48 Kb
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
2
特征
--
产品类别
Solder Sleeves & Shield Tubing
D-436-83CS2705拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。