TE Connectivity D-436-83CS2881
- 收藏
- 对比
D-436-83CS2881
2460-D-436-83CS2881
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 16-20 AWG CRIMP
1最小包装量--
D-436-83CS2881详情
TE Connectivity D-436-83CS2881重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bulk
系列
--
零件状态
活跃
终端
Crimp
颜色
Blue, Blue Stripe
线规
16-20 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
D-436-83CS2881拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。