TE Connectivity D-436-83CS788
- 收藏
- 对比
D-436-83CS788
2460-D-436-83CS788
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 16-20 AWG CRIMP
1最小包装量--
D-436-83CS788详情
TE Connectivity D-436-83CS788重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
Package
Bulk
Base Product Number
D-436
厂商
TE Connectivity Raychem 电缆保护
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue, Blue Stripe
应用
Signal
方向
Vertical
线规
16-20 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
D-436-83CS788拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。