注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥133.513834
10
¥125.956446
100
¥118.826835
500
¥112.100789
1000
¥105.755462
TE Connectivity D-436-88
- 收藏
- 对比
D-436-88
2460-D-436-88
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 26 – 20 AWG Wire Size, .15 – .61 mm² Wire Size, Sealable, Splice Kit, .048 in [1.2 mm] Barrel Inside Diameter, 304 – 1216 CMA Wire Size
--最小包装量--
¥
总价: ¥
D-436-88详情
TE Connectivity D-436-88重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
650132-000
TE Internal Description
D-436-88
Mil-Spec
M81824/10-1
Alias #
2-1195133-5
Wire Sizeu2009(AWG)
26 – 20
Wire Sizeu2009(mm²)
.15 – .61
Sealableu2009
有
Splice Featuresu2009
接头套件
Barrel Inside Diameteru2009
1.2u2009mmu2009[u2009.048u2009inu2009]
D-436-88拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。