TE Connectivity D-436-95
- 收藏
- 对比
D-436-95
2460-D-436-95
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 0 Serration, Length 34.93 mm [1.35 in], Bag/Box, Discrete Wire, Fully Insulated, Non-Insulation Support
1最小包装量--
D-436-95详情
TE Connectivity D-436-95重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Government Qualified Spliceu2009
无
Overall Product Lengthu2009
34.93u2009mmu2009[u20091.35u2009inu2009]
Number of Serrationsu2009
0
Serratedu2009
无
Sealableu2009
有
Alias #
9-1195132-5
Mil-Spec
B: D-436-95
TE Internal Description
D-436-95
TE Internal #
650125-000
D-436-95拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。