TE Connectivity D-436-96
- 收藏
- 对比
D-436-96
2460-D-436-96
集成电路(IC)
--
大陆
立即发货

D-436-96 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
D-436-96详情
TE Connectivity D-436-96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D-436-96
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.45
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
CX2542-000
Brand
TE Connectivity / Raychem
RoHS
不适用
包装
Bulk
ECCN 代码
EAR99
HTS代码
8536.90.40.00
子类别
Wire & Cable Management
Reach合规守则
unknown
端子和接线板类型
线端子
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
D-436-96拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。