TE Connectivity D-436-99
- 收藏
- 对比
D-436-99
2460-D-436-99
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 16 – 12 AWG Wire Size, 1.21 – 2.94 mm² Wire Size, Sealable, Splice Kit, .102 in [2.54 mm] Barrel Inside Diameter, 2426 – 5874 CMA Wire Size
1最小包装量--
D-436-99详情
TE Connectivity D-436-99重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrel Inside Diameteru2009
2.54u2009mmu2009[u2009.102u2009inu2009]
Splice Featuresu2009
接头套件
Sealableu2009
有
Wire Sizeu2009(mm²)
1.21 – 2.94
Wire Sizeu2009(AWG)
16 – 12
TE Internal Description
D-436-99
TE Internal #
EG8201-000
D-436-99拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。