TE Connectivity D5154-000005-050PD
- 收藏
- 对比
D5154-000005-050PD
2460-D5154-000005-050PD
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR D5154-000005-050PD
1最小包装量--
D5154-000005-050PD详情
TE Connectivity D5154-000005-050PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D5154-000005-050PD
TE Internal Description
PRESS XDCR D5154-000005-050PD
Pressure Transducer Sensor Typeu2009
Differential Pressure Transducer
Pressure Rangeu2009
0 – 50 psi
Pressure Typeu2009
Differential
Pressure Transducer Supply Voltageu2009(V)
10
Output/Spanu2009
4 – 20 mA
D5154-000005-050PD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。