TE Connectivity D-600-0068-3CS1498
- 收藏
- 对比
D-600-0068-3CS1498
2460-D-600-0068-3CS1498
同轴连接器(射频)
--
大陆
立即发货

D-600-0068-3CS1498
1最小包装量--
D-600-0068-3CS1498详情
TE Connectivity D-600-0068-3CS1498重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
铍铜
中心触点材料
--
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
ACT26MD15JB-6149 [V001]-ND ACT26MD15JB-6149[V001] YACT26MD15JBC00100
For Use With/Related Products
Interface A, B, C Jacks
Package
Bulk
Base Product Number
D-600
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
零件状态
活跃
颜色
Silver
连接器样式
--
配件类型
Cap (Cover), Dust
本体饰面
Tin
特征
Lanyard, Three Lug
中心接触面
--
D-600-0068-3CS1498拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。