TE Connectivity D-602-73
- 收藏
- 对比
D-602-73详情
TE Connectivity D-602-73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Contact Materials
Copper Alloy
Package
Bulk
Base Product Number
D-602
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
SolderTacts
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
--
类型
--
触点表面处理
Gold
线规
--
触点终端
Solder
销钉或插座
Socket
触点表面处理厚度
--
D-602-73拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。