TE Connectivity D-609-05CS391
- 收藏
- 对比
D-609-05CS391
2460-D-609-05CS391
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 1900-6755 CMA CRIMP
1最小包装量--
D-609-05CS391详情
TE Connectivity D-609-05CS391重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA 1, 4, 4X
Package
Bulk
Base Product Number
D-609
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Yellow
线规
1900-6755 CMA
绝缘材料
Non-Insulated
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
外壳类型
Multipurpose
知识产权评级
IP66
D-609-05CS391拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。