TE Connectivity D-621-0038
- 收藏
- 对比
D-621-0038详情
TE Connectivity D-621-0038重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
安装类型
CABLE
面板安装
YES
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
944889-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
D-621
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Finish Mating
锡铅
Insulator Material
POLYETHERSULFONE
Rohs Code
无
Manufacturer Part Number
D-621-0038
Mounting Styles
STRAIGHT
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.85
系列
*
JESD-609代码
e0
零件状态
活跃
连接器类型
射频BNC连接器
子类别
数据总线组件
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
触点表面处理 终端
Tin/Lead (Sn/Pb)
产品类别
数据总线连接器
产品类别
Data Bus Components - Connectors
D-621-0038拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。