TE Connectivity D-621-0980
- 收藏
- 对比
D-621-0980
2460-D-621-0980
无类别的
--
大陆
立即发货

Connector Databus Terminator Bayonet Coupled Receptacle 1-Position Pin-Contact Cable Mount
1最小包装量--
D-621-0980详情
TE Connectivity D-621-0980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.588
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
33
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
12 - 18
With locknut
有
Thread type
PG
Nominal thread size metric/PG
15.2
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
D-621-0980拓展信息







哦! 它是空的。