TE Connectivity D76063-077
- 收藏
- 对比
D76063-077
2460-D76063-077
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Russia / SEE / CIS, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 630 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
D76063-077详情
TE Connectivity D76063-077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
TE Internal #
D76063-077
TE Internal Description
POLJ-24/1X630
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Latvian, Russian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
D76063-077拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。