TE Connectivity D76516-062
- 收藏
- 对比
D76516-062
2460-D76516-062
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Russia / SEE / CIS, Heat Shrink, ≤ 42 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 500 mm², 1 Core, RAYCHEM POLJ
1最小包装量--
D76516-062详情
TE Connectivity D76516-062重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 42
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Polish
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
TE Internal Description
POLJ-42/1X500
TE Internal #
D76516-062
D76516-062拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。