TE Connectivity D80933-000
- 收藏
- 对比
D80933-000
2460-D80933-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ANZPAC / ASIA / China, Shear Bolt, ≤ 36 kV, Copper, Solid, Conductor Range 300 Circular Solid Only mm², Brass, B&H VETB
1最小包装量--
D80933-000详情
TE Connectivity D80933-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Solid
Mechanical Connector Conductor Materialu2009
Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 36
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China, EMEA
TE Internal #
D80933-000
TE Internal Description
BAH-024030129
Alias #
9-1200488-2
D80933-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。