TE Connectivity D83429-011
- 收藏
- 对比
D83429-011
2460-D83429-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Cross-Section 120 – 300 mm², Plastic, RAYCHEM IXSU
1最小包装量--
D83429-011详情
TE Connectivity D83429-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulationu2009
Plastic
Cross-Section Rangeu2009(mm²)
120 – 300
Number of Coresu2009
1
Power Cable Termination Voltage Classu2009(kV)
20.8/36(42)
Power Cable Termination Technologyu2009
热缩管
Alias #
IXSU-F7141
TE Internal Description
IXSU-F7141
TE Internal #
D83429-011
D83429-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。