TE Connectivity DBA33H-10-5PNV001
- 收藏
- 对比
DBA33H-10-5PNV001
2460-DBA33H-10-5PNV001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Power, Panel Mount, Stainless Steel, N Polarization Code
1最小包装量--
DBA33H-10-5PNV001详情
TE Connectivity DBA33H-10-5PNV001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Panel
Mil-Spec
M83723/90Y1005N
TE Internal Description
HERM RECP
TE Internal #
YDBA33H-10-5PNV001
DBA33H-10-5PNV001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。