TE Connectivity DBA53H-10-6PN
- 收藏
- 对比
DBA53H-10-6PN
2460-DBA53H-10-6PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 6 Position, .113 in [2.87 mm] Centerline, Sealable, Wire & Cable, Power, Panel Mount, DEUTSCH DBA
1最小包装量--
DBA53H-10-6PN详情
TE Connectivity DBA53H-10-6PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
TE Internal Description
HERM RECP
TE Internal #
DBA53H-10-6PN
Number of Positionsu2009
6
Centerline (Pitch)u2009
2.87u2009mmu2009[u2009.113u2009inu2009]
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
DBA53H-10-6PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。