TE Connectivity DBAS7619-0PN059
- 收藏
- 对比
DBAS7619-0PN059
2460-DBAS7619-0PN059
集成电路(IC)
--
大陆
立即发货

DBAS7619-0PN059 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DBAS7619-0PN059详情
TE Connectivity DBAS7619-0PN059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
DBAS7619-0PN059
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.6
Contact Finish Mating
未说明
Manufacturer Series
DBAS
Shell Sizes
19
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
19
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
耦合类型
THREADED
DBAS7619-0PN059拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。