TE Connectivity DBAS76G27-13SN081
- 收藏
- 对比
DBAS76G27-13SN081
2460-DBAS76G27-13SN081
集成电路(IC)
--
大陆
立即发货

DBAS76G27-13SN081 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
DBAS76G27-13SN081详情
TE Connectivity DBAS76G27-13SN081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
DBAS76G27-13SN081
Part Life Cycle Code
活跃
Ihs Manufacturer
DEUTSCH CORP
Risk Rank
5.55
Contact Finish Mating
未说明
Manufacturer Series
DBAS
Shell Sizes
27
连接器类型
圆形连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
15
Reach合规守则
unknown
外壳完成
镀镍
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
耦合类型
THREADED
DBAS76G27-13SN081拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。